ATI2-4 -- COAX OCTAVE BAND ISOLATOR 02.00-04.00GHZ
Advanced Technical Materials, Inc.
Coax Octave Band Isolator 02.00-04.00GHz
ATi2-4
Suppliers
Coax Octave Band Isolator 02.00-04.00GHz
ATi2-4
Supplier's Site
Technical Specifications
|
Product Category
|
RF Isolators and RF Circulators |
|
Product Number
|
ATi2-4 |
|
Product Name
|
Coax Octave Band Isolator 02.00-04.00GHz |
|
Component
|
Isolator
|
|
Configuration
|
Coaxial
|
|
Frequency Range:
|
2000 to 4000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Component
Isolator
Frequency Range:
4500 to 5300 MHz
Isolation
17 dB
View Details
Smiths Interconnect, a Molex company
Component
Isolator; Circulator
Configuration
Coaxial
View Details
Component
Isolator
Configuration
Coaxial
Package Size
96mm x 78mm x 24mm
View Details
Component
Isolator
Frequency Range:
26500 to 40000 MHz
Isolation
12 dB
View Details