Advanced Technical Materials, Inc. Coax Multi-Band Isolator 01.70-02.30GHz ATi1.7-2.3

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Coax Multi-Band Isolator 01.70-02.30GHz
ATi1.7-2.3
Coax Multi-Band Isolator 01.70-02.30GHz ATi1.7-2.3
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number ATi1.7-2.3
Product Name Coax Multi-Band Isolator 01.70-02.30GHz
Component Isolator
Configuration Coaxial
Frequency Range: 1700 to 2300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC12R3A - kTB Solutions
Specs
Component Circulator
Frequency Range: 3300 to 6000 MHz
Isolation 18 dB
View Details
Microstrip Circulator 15 to 27.5GHz - UIYMC55B - UIY Inc.
Specs
Component Circulator
Package Size 5mm x 5mm x 3.5mm
Frequency Range: 15000 to 27500 MHz
View Details