Advanced Technical Materials, Inc. Coax Multi-Band Isolator 01.60-01.80GHz ATi1.6-1.8

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Coax Multi-Band Isolator 01.60-01.80GHz
ATi1.6-1.8
Coax Multi-Band Isolator 01.60-01.80GHz ATi1.6-1.8
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number ATi1.6-1.8
Product Name Coax Multi-Band Isolator 01.60-01.80GHz
Component Isolator
Configuration Coaxial
Frequency Range: 1600 to 1800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Microstrip Isolator 24 to 40GHz - UIYMI44B - UIY Inc.
Specs
Component Isolator
Package Size 4mm x 4.6mm x 3mm
Frequency Range: 24000 to 40000 MHz
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Coaxial Isolators - NCI-18000-26500-10-5-K - kTB Solutions
Specs
Component Isolator
Frequency Range: 18000 to 26500 MHz
Isolation 16 dB
View Details