ATI1.35-1.85 -- COAX MULTI-BAND ISOLATOR 01.35-01.85GHZ
Advanced Technical Materials, Inc.
Coax Multi-Band Isolator 01.35-01.85GHz
ATi1.35-1.85
Technical Specifications
|
Product Category
|
RF Isolators and RF Circulators |
|
Product Number
|
ATi1.35-1.85 |
|
Product Name
|
Coax Multi-Band Isolator 01.35-01.85GHz |
|
Component
|
Isolator
|
|
Configuration
|
Coaxial
|
|
Frequency Range:
|
1350 to 1850 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Component
Isolator
Frequency Range:
6500 to 8500 MHz
Isolation
17 dB
View Details
Component
Isolator
Configuration
Coaxial
Package Size
42mm x 22.5mm x 15mm
View Details
Component
Isolator
Frequency Range:
160 to 330 MHz
Isolation
18 dB
View Details
Smiths Interconnect, a Molex company
Component
Isolator; Circulator
Frequency Range:
1200 to 12000 MHz
View Details