ATI0.95-1.2 -- COAX MULTI-BAND ISOLATOR 00.95-01.23GHZ
Advanced Technical Materials, Inc.
Coax Multi-Band Isolator 00.95-01.23GHz
ATi0.95-1.2
Technical Specifications
|
Product Category
|
RF Isolators and RF Circulators |
|
Product Number
|
ATi0.95-1.2 |
|
Product Name
|
Coax Multi-Band Isolator 00.95-01.23GHz |
|
Component
|
Isolator
|
|
Configuration
|
Coaxial
|
|
Frequency Range:
|
950 to 1225 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Component
Isolator; Circulator
View Details
Crane Aerospace & Electronics
Component
Isolator
Frequency Range:
4500 to 5300 MHz
Isolation
17 dB
View Details
Component
Isolator
Frequency Range:
7000 to 18000 MHz
Isolation
17 dB
View Details
Component
Isolator
Package Size
60mm x 75mm x 28mm
Frequency Range:
225 to 400 MHz
View Details