Advanced Technical Materials, Inc. Coax Octave Band Circ. 05.00-10.00GHz ATc5-10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Coax Octave Band Circ. 05.00-10.00GHz
ATc5-10
Coax Octave Band Circ. 05.00-10.00GHz ATc5-10
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number ATc5-10
Product Name Coax Octave Band Circ. 05.00-10.00GHz
Component Circulator
Configuration Coaxial
Frequency Range: 5000 to 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC0915D - kTB Solutions
Specs
Component Circulator
Frequency Range: 7000 to 16000 MHz
Isolation 17 dB
View Details
Waveguide Isolator 22 to 33GHz - UIYWI2260A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
View Details