ATC4-8 -- COAX OCTAVE BAND CIRC. 04.00-08.00GHZ
Advanced Technical Materials, Inc.
Coax Octave Band Circ. 04.00-08.00GHz
ATc4-8
Suppliers
Coax Octave Band Circ. 04.00-08.00GHz
ATc4-8
Supplier's Site
Technical Specifications
|
Product Category
|
RF Isolators and RF Circulators |
|
Product Number
|
ATc4-8 |
|
Product Name
|
Coax Octave Band Circ. 04.00-08.00GHz |
|
Component
|
Circulator
|
|
Configuration
|
Coaxial
|
|
Frequency Range:
|
4000 to 8000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Component
Isolator; Circulator
Frequency Range:
2300 to 30000 MHz
Isolation
15 to 21 dB
View Details
Crane Aerospace & Electronics
Component
Isolator
Frequency Range:
8500 to 11500 MHz
Isolation
17 dB
View Details
Component
Isolator
Frequency Range:
700 to 3000 MHz
Isolation
15 dB
View Details
Component
Circulator
Configuration
Coaxial
Package Size
120mm x 140mm x 50mm
View Details