ATC2-3 -- COAX MULTI-BAND CIRC. 02.00-03.00GHZ
Advanced Technical Materials, Inc.
Coax Multi-Band Circ. 02.00-03.00GHz
ATc2-3
Suppliers
Coax Multi-Band Circ. 02.00-03.00GHz
ATc2-3
Supplier's Site
Technical Specifications
|
Product Category
|
RF Isolators and RF Circulators |
|
Product Number
|
ATc2-3 |
|
Product Name
|
Coax Multi-Band Circ. 02.00-03.00GHz |
|
Component
|
Circulator
|
|
Configuration
|
Coaxial
|
|
Frequency Range:
|
2000 to 3000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Component
Isolator; Circulator
View Details
Crane Aerospace & Electronics
Component
Isolator
Frequency Range:
6500 to 8500 MHz
Isolation
17 dB
View Details
Component
Isolator
Frequency Range:
600 to 2700 MHz
Isolation
40 dB
View Details
Component
Isolator
Package Size
5mm x 5mm x 3.2mm
Frequency Range:
24000 to 31000 MHz
View Details