Advanced Technical Materials, Inc. Coax Octave Band Circ. 10.00-20.00GHz ATc10-20

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Coax Octave Band Circ. 10.00-20.00GHz
ATc10-20
Coax Octave Band Circ. 10.00-20.00GHz ATc10-20
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number ATc10-20
Product Name Coax Octave Band Circ. 10.00-20.00GHz
Component Circulator
Configuration Coaxial
Frequency Range: 10000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC12R3A - kTB Solutions
Specs
Component Circulator
Frequency Range: 3300 to 6000 MHz
Isolation 18 dB
View Details
Broadband Isolator drop in type 18 to 28GHz - UIYBDI1025A - UIY Inc.
Specs
Component Isolator
Package Size 10.2mm x 25.6mm x 12.5mm
Frequency Range: 23000 to 28000 MHz
View Details