ATC1.35-1.85 -- COAX MULTI-BAND CIRC. 01.35-01.85GHZ
Advanced Technical Materials, Inc.
Coax Multi-Band Circ. 01.35-01.85GHz
ATc1.35-1.85
Technical Specifications
|
Product Category
|
RF Isolators and RF Circulators |
|
Product Number
|
ATc1.35-1.85 |
|
Product Name
|
Coax Multi-Band Circ. 01.35-01.85GHz |
|
Component
|
Circulator
|
|
Configuration
|
Coaxial
|
|
Frequency Range:
|
1350 to 1850 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Component
Circulator
Configuration
Coaxial
Package Size
53mm x 56mm x 20mm
View Details
Smiths Interconnect, a Molex company
Component
Isolator; Circulator
View Details
Crane Aerospace & Electronics
Component
Isolator
Frequency Range:
6500 to 8500 MHz
Isolation
17 dB
View Details
Component
Circulator
Frequency Range:
32000 to 38000 MHz
Isolation
15 dB
View Details