Advanced Technical Materials, Inc. Coax Multi-Band Circ. 00.95-01.23GHz ATc0.95-1.2

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Coax Multi-Band Circ. 00.95-01.23GHz
ATc0.95-1.2
Coax Multi-Band Circ. 00.95-01.23GHz ATc0.95-1.2
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number ATc0.95-1.2
Product Name Coax Multi-Band Circ. 00.95-01.23GHz
Component Circulator
Configuration Coaxial
Frequency Range: 950 to 1225 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI-1000-2000-K3-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1000 to 2000 MHz
Isolation 16 dB
View Details
4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz - UIYBCC10149A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details