Advanced Technical Materials, Inc. Rotary Step Attenuator AS013-70-10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Rotary Step Attenuator
AS013-70-10
Rotary Step Attenuator AS013-70-10
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AS013-70-10
Product Name Rotary Step Attenuator
Attenuator Type Variable
Frequency ? to 2.5 GHz
Insertion Loss 0.6000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
Connectors Type N
View Details
Coaxial Attenuator - 5o20100124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-BW-S50W2+-ND - DigiKey
Specs
Attenuation 50 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers