AH30V087-10 -- 30 WATT HIGH POWER VARIABLE ATTENUATOR
Advanced Technical Materials, Inc.
30 Watt High Power Variable Attenuator
AH30V087-10
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
AH30V087-10 |
|
Product Name
|
30 Watt High Power Variable Attenuator |
|
Attenuator Type
|
Variable
|
|
Frequency
|
11.7 to 18 GHz
|
|
Insertion Loss
|
0.5000 to ? dB
|
|
VSWR
|
1.5 to ? :1
|
Unlock Full Specs
to access all available technical data
Similar Products
Attenuator Type
Digital
Number of Bits
5
Frequency
0.0 to 18 GHz
View Details
Frequency
1.00E-7 to 2.75 GHz
Package Type
QFN44
View Details
Crane Aerospace & Electronics
Attenuator Type
Variable
Frequency
1.00E-3 to 0.1000 GHz
Insertion Loss
1.25 dB
View Details
Attenuation
6 dB
Package Type
4-SMD, Flat Leads
View Details