Advanced Technical Materials, Inc. 30 Watt High Power Variable Attenuator AH30V083L-10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
30 Watt High Power Variable Attenuator
AH30V083L-10
30 Watt High Power Variable Attenuator AH30V083L-10
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AH30V083L-10
Product Name 30 Watt High Power Variable Attenuator
Attenuator Type Variable
Frequency 0.8000 to 1.6 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA5010 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
6000 MHZ Attenuator - 852-VAT-20A+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 6 GHz
Package Type Box
View Details
3 suppliers
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 7dB Attenuator - ATN07-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details