Advanced Technical Materials, Inc. Variable Attenuator 08 Series AF085C3-30

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 08 Series
AF085C3-30
Variable Attenuator 08 Series AF085C3-30
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF085C3-30
Product Name Variable Attenuator 08 Series
Attenuator Type Variable
Frequency 0.7000 to 0.8000 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20200018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 2823270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
View Details