AF082L1-10 -- VARIABLE ATTENUATOR 08 SERIES
Advanced Technical Materials, Inc.
Variable Attenuator 08 Series
AF082L1-10
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
AF082L1-10 |
|
Product Name
|
Variable Attenuator 08 Series |
|
Attenuator Type
|
Variable
|
|
Frequency
|
0.7000 to 0.8000 GHz
|
|
Insertion Loss
|
0.5000 to ? dB
|
|
VSWR
|
1.8 to ? :1
|
Unlock Full Specs
to access all available technical data
Similar Products
Attenuator Type
Variable
Frequency
0.0 to 12.4 GHz
VSWR
1.4 :1
View Details
Attenuation
20 dB
Package Type
2.92mm In-Line Module
View Details
2 suppliers