Advanced Technical Materials, Inc. Variable Attenuator 07 Series AF076K-40

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 07 Series
AF076K-40
Variable Attenuator 07 Series AF076K-40
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF076K-40
Product Name Variable Attenuator 07 Series
Attenuator Type Variable
Frequency 10.7 to 14.5 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Coaxial Attenuator - 5o205005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Attenuators - 3157-UNAT-2A+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
RF Attenuators - 2823251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details