Advanced Technical Materials, Inc. Variable Attenuator 07 Series AF075X-20

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 07 Series
AF075X-20
Variable Attenuator 07 Series AF075X-20
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF075X-20
Product Name Variable Attenuator 07 Series
Attenuator Type Variable
Frequency 7.2 to 8.4 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20100265S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details
DC - 20 GHz Voltage Variable Attenuator - CMD285C3 - Qorvo
Specs
Attenuator Type Variable
Frequency 0.0 to 20 GHz
Insertion Loss 3.2 dB
View Details
2 suppliers
RF Attenuators - 7123125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details
Digitally Controlled Attenuators - NDA-9K-20000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 9.00E-6 GHz
View Details