Advanced Technical Materials, Inc. Low Frequency CVA - w/ Calibration Dial AF051-30

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Low Frequency CVA - w/ Calibration Dial
AF051-30
Low Frequency CVA - w/ Calibration Dial AF051-30
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF051-30
Product Name Low Frequency CVA - w/ Calibration Dial
Attenuator Type Variable
Frequency ? to 0.2000 GHz
Insertion Loss 1 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
Connectors Type N; N
View Details
50OHM Attenuator - 852-YAT-5A+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Coaxial Attenuator - 5o201006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details