Advanced Technical Materials, Inc. Low Frequency CVA - Single-Turn AF041-30/75

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Low Frequency CVA - Single-Turn
AF041-30/75
Low Frequency CVA - Single-Turn AF041-30/75
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF041-30/75
Product Name Low Frequency CVA - Single-Turn
Attenuator Type Variable
Frequency ? to 0.2000 GHz
Insertion Loss 1 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D11337-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 0.5W 3GHz SMA - UIYCA05AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o205018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details