Advanced Technical Materials, Inc. Low Frequency CVA - Multi-Turn AF032-15/75

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Low Frequency CVA - Multi-Turn
AF032-15/75
Low Frequency CVA - Multi-Turn AF032-15/75
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF032-15/75
Product Name Low Frequency CVA - Multi-Turn
Attenuator Type Variable
Frequency ? to 0.5000 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.8 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
Coaxial Attenuator - 5o205000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
12 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-12+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 10.6 to 13 dB
View Details
2 suppliers
RF Attenuators - 2823267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
Connectors Type N
View Details