Advanced Technical Materials, Inc. Low Frequency CVA - Multi-Turn AF031-15

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Low Frequency CVA - Multi-Turn
AF031-15
Low Frequency CVA - Multi-Turn AF031-15
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF031-15
Product Name Low Frequency CVA - Multi-Turn
Attenuator Type Variable
Frequency ? to 0.2000 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.4 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Coaxial Attenuator - 5o20500018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.5 :1
View Details
Attenuators - 3157-LAT-6+CT-ND - DigiKey
Specs
Attenuation 6 dB
Package Type TO-253-4, TO-253AA
View Details
RF Attenuators - 2240542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 110 dB
View Details