Advanced Technical Materials, Inc. Low Frequency CVA - Multi-Turn AF031-15/75

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Low Frequency CVA - Multi-Turn
AF031-15/75
Low Frequency CVA - Multi-Turn AF031-15/75
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF031-15/75
Product Name Low Frequency CVA - Multi-Turn
Attenuator Type Variable
Frequency ? to 0.2000 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.4 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 100W 18GHz - UIYCA100AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details