Advanced Technical Materials, Inc. Waveguide Isolator 90-ATi10-11-6

Description
UG135/U mating flange
Description
UG135/U mating flange

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Isolator
90-ATi10-11-6
Waveguide Isolator 90-ATi10-11-6
UG135/U mating flange

UG135/U mating flange

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 90-ATi10-11-6
Product Name Waveguide Isolator
Component Type Isolator
Cross Section Rectangular
Operating Frequency 10.00 to 11.00 GHz
EIA Waveguide Size 90
Unlock Full Specs
to access all available technical data

Similar Products

12 to 18GHz fullband WR62 Waveguide Circulator - UIYWC3842A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Drop in Circulator - 5o1270380 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Standard Gain Horn - Model SAS-583 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 3.95 to 5.85 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details