Advanced Technical Materials, Inc. Medium Power Termination 08.20-12.40GHz 90-740

Description
Units pressure tested to 30 psi, no forced air cooling required
Description
Units pressure tested to 30 psi, no forced air cooling required

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Medium Power Termination 08.20-12.40GHz
90-740
Medium Power Termination 08.20-12.40GHz 90-740
Units pressure tested to 30 psi, no forced air cooling required

Units pressure tested to 30 psi, no forced air cooling required

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 90-740
Product Name Medium Power Termination 08.20-12.40GHz
Component Type Filter
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized WR10, Low Noise, Medium Power Amplifier, 75 GHz to 110 GHz, 50Ω - WVA-751103LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 75.00 to 110.00 GHz
View Details
MW Couplers Combiners and Splitters -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Type Transition; Coupler; Combiners / Dividers
EIA Waveguide Size 28 to 430
View Details
WR187 (BJ48) - Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Operating Frequency 3.94 to 5.99 GHz
VSWR 1.25 :1
View Details
Dual Junction Drop in Circulator - 5o12171614 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details