Advanced Technical Materials, Inc. Continuously Variable Attenuator 90-620A-30-6-6

Description
Calibrated multiturn dial for attenuation adjustment
Description
Calibrated multiturn dial for attenuation adjustment

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Continuously Variable Attenuator
90-620A-30-6-6
Continuously Variable Attenuator 90-620A-30-6-6
Calibrated multiturn dial for attenuation adjustment

Calibrated multiturn dial for attenuation adjustment

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 90-620A-30-6-6
Product Name Continuously Variable Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 8.20 to 12.40 GHz
EIA Waveguide Size 90
Unlock Full Specs
to access all available technical data

Similar Products

DRG Horn Antenna - Model SAS-571 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.70 to 18.00 GHz
View Details
Drop in Circulator - 5o1121220 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
WR2300 (BJ3) - Waveguide to Coaxial Adapter - UIYWTCWR2300A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.32 to 0.49 GHz
VSWR 1.25 :1
View Details