Advanced Technical Materials, Inc. Standard Gain Horn Antenna 90-440-6

Description
Corrosion resistant finish
Description
Corrosion resistant finish

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Standard Gain Horn Antenna
90-440-6
Standard Gain Horn Antenna 90-440-6
Corrosion resistant finish

Corrosion resistant finish

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 90-440-6
Product Name Standard Gain Horn Antenna
Component Type Gain Horn
Cross Section Rectangular
Material Aluminum
Operating Frequency 8.20 to 12.40 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA580 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 56.60 to 77.50 GHz
VSWR 1.25 :1
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LN+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details
VNA Calibration Standard - J106B1 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 33.00 to 50.00 GHz
View Details
PD20-1200WG, WR-12 Waveguide Power Divider - PD20-1200WG - Marki Microwave LLC
Specs
Component Type Combiners / Dividers
Cross Section Rectangular
Material Brass
View Details