Advanced Technical Materials, Inc. Rectangular Waveguide Adapter 90/112-6-6-6

Description
Overlapping bands, custom flanges and lengths available
Description
Overlapping bands, custom flanges and lengths available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Rectangular Waveguide Adapter
90/112-6-6-6
Rectangular Waveguide Adapter 90/112-6-6-6
Overlapping bands, custom flanges and lengths available

Overlapping bands, custom flanges and lengths available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 90/112-6-6-6
Product Name Rectangular Waveguide Adapter
Component Type Transition
Cross Section Rectangular
Operating Frequency 8.20 to 10.00 GHz
EIA Waveguide Size 90 to 112
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA380 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 36.40 to 49.80 GHz
VSWR 1.25 :1
View Details
22 to 33GHz WR34 Fullband Waveguide Isolator - UIYWI2260A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.3 :1
View Details
VNA Calibration Standard - Q106D - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 22.00 to 33.00 GHz
View Details
Connectorized WR12, Low Noise, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details