Advanced Technical Materials, Inc. Continuously Variable Attenuator 75-620B-30-6-6

Description
Calibrated multiturn dial for attenuation adjustment
Description
Calibrated multiturn dial for attenuation adjustment

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Continuously Variable Attenuator
75-620B-30-6-6
Continuously Variable Attenuator 75-620B-30-6-6
Calibrated multiturn dial for attenuation adjustment

Calibrated multiturn dial for attenuation adjustment

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 75-620B-30-6-6
Product Name Continuously Variable Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 10.00 to 15.00 GHz
EIA Waveguide Size 75
Unlock Full Specs
to access all available technical data

Similar Products

DRG Horn Antenna - Model SAS-573 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
Waveguide Isolator - 5o0644440 - 5o.com
Specs
Component Type Isolator
Operating Frequency 10.00 to 15.00 GHz
VSWR 1.2 :1
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details
71 to 86GHz WR13 Waveguide Isolator - UIYWI1925A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 71.00 to 86.00 GHz
VSWR 1.4 :1
View Details