Advanced Technical Materials, Inc. Waveguide Variable Attenuator 75-620B-30-6-6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Variable Attenuator
75-620B-30-6-6
Waveguide Variable Attenuator 75-620B-30-6-6
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number 75-620B-30-6-6
Product Name Waveguide Variable Attenuator
Attenuator Type Variable
Frequency 10 to 15 GHz
Insertion Loss 0.5000 to ? dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-CMD285C3TR-ND - DigiKey
Specs
Attenuation 33 dB
Package Type 12-WFQFN Exposed Pad
View Details
Jitter Attenuators - SI5342B-D09070-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-BW-K10-2W44+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type 2.92mm In-Line Module
View Details
2 suppliers