Advanced Technical Materials, Inc. Waveguide Window 75-230-6-6

Description
Copper-clad Teflon fiber glass, seals to 70 psi
Description
Copper-clad Teflon fiber glass, seals to 70 psi

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Window
75-230-6-6
Waveguide Window 75-230-6-6
Copper-clad Teflon fiber glass, seals to 70 psi

Copper-clad Teflon fiber glass, seals to 70 psi

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 75-230-6-6
Product Name Waveguide Window
Component Type Pressure Windows
Cross Section Rectangular
Material Cu
Operating Frequency 10.00 to 15.00 GHz
EIA Waveguide Size 75
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0113260 - 5o.com
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.6 :1
View Details
Conical Horn Antennas - NCHA22 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 2.07 to 2.83 GHz
VSWR 1.25 :1
View Details
12 to 18GHz WR62 Waveguide Circulator - UIYWC3838A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 12.40 to 18.00 GHz
VSWR 1.2 :1
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 4.00 to 8.00 GHz
View Details