Advanced Technical Materials, Inc. Double Ridge to Rectangular Adapter 650/51-4-C3-6

Description
Overlapping bands, custom flanges and lengths available
Description
Overlapping bands, custom flanges and lengths available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Double Ridge to Rectangular Adapter
650/51-4-C3-6
Double Ridge to Rectangular Adapter 650/51-4-C3-6
Overlapping bands, custom flanges and lengths available

Overlapping bands, custom flanges and lengths available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 650/51-4-C3-6
Product Name Double Ridge to Rectangular Adapter
Component Type Transition
Cross Section Rectangular
Operating Frequency 15.00 to 18.00 GHz
EIA Waveguide Size 650 to 51
Unlock Full Specs
to access all available technical data

Similar Products

WR159 (BJ58) - Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 4.64 to 7.05 GHz
VSWR 1.15 :1
View Details
Drop in Isolator - 5o0160755 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.23 to 0.40 GHz
VSWR 1.3 :1
View Details
VNA Calibration Standard - X103A5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 8.20 to 12.40 GHz
View Details
WR-10 High Directivity Waveguide Coupler, 10dB, 75-110GHz - C10-1000WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 60.00 to 90.00 GHz
Plating Gold plate
View Details