Advanced Technical Materials, Inc. Waveguide Circulator 12.40-18.00GHz 62-ATc12.4-18-6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Circulator 12.40-18.00GHz
62-ATc12.4-18-6
Waveguide Circulator 12.40-18.00GHz 62-ATc12.4-18-6
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number 62-ATc12.4-18-6
Product Name Waveguide Circulator 12.40-18.00GHz
Component Circulator
Configuration Waveguide
Package Size 1.5 in. x 1.5 in. x 1.32 in.
Frequency Range: 12400 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 700 to 900MHz - UIYBDI3232A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI1623D - kTB Solutions
Specs
Component Isolator
Frequency Range: 5000 to 7000 MHz
Isolation 18 dB
View Details