Advanced Technical Materials, Inc. Fixed Attenuator 62-600B-3-6-6

Description
Custom attenuations, flanges, lengths and materials available
Description
Custom attenuations, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Attenuator
62-600B-3-6-6
Fixed Attenuator 62-600B-3-6-6
Custom attenuations, flanges, lengths and materials available

Custom attenuations, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 62-600B-3-6-6
Product Name Fixed Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum (optional feature); Brass; Cu (optional feature)
Operating Frequency 12.40 to 18.00 GHz
EIA Waveguide Size 62
Unlock Full Specs
to access all available technical data

Similar Products

DRG Horn Antenna - Model SAS-570 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.17 to 3.00 GHz
View Details
Coaxial Isolator - 5o0013260 - 5o.com
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.6 :1
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details
WR1150 (BJ8) - Waveguide to Coaxial Adapter - UIYWTCWR1150A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.64 to 0.96 GHz
VSWR 1.25 :1
View Details