Advanced Technical Materials, Inc. Standard Gain Horn Antenna 62-449-6/24

Description
Corrosion resistant finish
Description
Corrosion resistant finish

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Standard Gain Horn Antenna
62-449-6/24
Standard Gain Horn Antenna 62-449-6/24
Corrosion resistant finish

Corrosion resistant finish

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 62-449-6/24
Product Name Standard Gain Horn Antenna
Component Type Gain Horn
Cross Section Rectangular
Material Aluminum
Operating Frequency 12.40 to 18.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator - 5o12171624 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.35 :1
View Details
Conical Horn Antennas - NCHA140 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 13.40 to 18.40 GHz
VSWR 1.25 :1
View Details
WR1500 (BJ6) - Waveguide to Coaxial Adapter - UIYWTCWR1500A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.49 to 0.75 GHz
VSWR 1.25 :1
View Details
Standard Gain Horn - Model SAS-583 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 3.95 to 5.85 GHz
View Details