Advanced Technical Materials, Inc. Pressure Inlet without Gauge 62-212B-6-6

Description
Shrader pressure valve
Description
Shrader pressure valve

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Pressure Inlet without Gauge
62-212B-6-6
Pressure Inlet without Gauge 62-212B-6-6
Shrader pressure valve

Shrader pressure valve

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 62-212B-6-6
Product Name Pressure Inlet without Gauge
Component Type Pressurizing Section
Cross Section Rectangular
Material Aluminum (optional feature); Brass; Cu (optional feature)
Operating Frequency 12.40 to 18.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

WR62 (BJ140) - Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Operating Frequency 11.90 to 18.00 GHz
VSWR 1.25 :1
View Details
Coaxial Circulator - 5o1060600 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details
Standard Gain Horn - Model SAS-580 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.12 to 1.70 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details