51-600B-DB-6-6 -- WAVEGUIDE FIXED ATTENUATOR
Advanced Technical Materials, Inc.
Waveguide Fixed Attenuator
51-600B-dB-6-6
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
51-600B-dB-6-6 |
|
Product Name
|
Waveguide Fixed Attenuator |
|
Attenuator Type
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Attenuator Type
Variable
Frequency
0.0 to 8 GHz
VSWR
1.25 :1
View Details
Eteily Technologies India Pvt. Ltd.
Attenuator Type
Fixed
Package Type
Connectorized
Connectors
SMA
View Details
Insertion Loss
6.5 dB
Attenuation
0.0 to 120 dB
Package Type
Connectorized
View Details
Attenuator Type
Variable; Digital
Number of Bits
0.2500
Frequency
8.5 GHz
View Details