Advanced Technical Materials, Inc. Waveguide Phase Shifter 51-411-6-6

Description
Digital counting dial for adjustment, direct reading display optional
Description
Digital counting dial for adjustment, direct reading display optional

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Phase Shifter
51-411-6-6
Waveguide Phase Shifter 51-411-6-6
Digital counting dial for adjustment, direct reading display optional

Digital counting dial for adjustment, direct reading display optional

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 51-411-6-6
Product Name Waveguide Phase Shifter
Component Type Phase Shifter
Cross Section Rectangular
Operating Frequency 17.35 to 19.65 GHz
EIA Waveguide Size 51
Unlock Full Specs
to access all available technical data

Similar Products

WR42 (BJ220) - Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.2 :1
View Details
Standard Gain Horn Antennas - NRHA62 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 11.90 to 18.00 GHz
VSWR 1.4 :1
View Details
VNA Calibration Standard - J106B1 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 33.00 to 50.00 GHz
View Details
RESISTIVE DC - 67 GHz PICK-OFF TEE - PT-0067CH - Marki Microwave LLC
Specs
Operating Frequency 0.00 to 67.00 GHz
View Details