Advanced Technical Materials, Inc. 3dB Short Slot Hybrid 15.50-17.50GHz 51-261A-Z-6-6-6-6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
3dB Short Slot Hybrid 15.50-17.50GHz
51-261A-Z-6-6-6-6
3dB Short Slot Hybrid 15.50-17.50GHz 51-261A-Z-6-6-6-6
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 51-261A-Z-6-6-6-6
Product Name 3dB Short Slot Hybrid 15.50-17.50GHz
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Waveguide Assembly
Connectors Flange
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o311581220 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -20 to 70 C (-4 to 158 F)
Frequency 70.00 to 520.00 MHz
View Details
2-Way Power Dividers 6020265 - 6020265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 2000.00 to 26500.00 MHz
View Details
RF Power Dividers/Splitters - PD4W18-59LF - PD4W18-59LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
0.5 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD26157A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details