Advanced Technical Materials, Inc. Double Ridge to Double Ridge Adapter 475/650-6.5-C3-C3

Description
Overlapping bands, custom flanges and lengths available
Description
Overlapping bands, custom flanges and lengths available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Double Ridge to Double Ridge Adapter
475/650-6.5-C3-C3
Double Ridge to Double Ridge Adapter 475/650-6.5-C3-C3
Overlapping bands, custom flanges and lengths available

Overlapping bands, custom flanges and lengths available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 475/650-6.5-C3-C3
Product Name Double Ridge to Double Ridge Adapter
Component Type Transition
Cross Section Rectangular
Operating Frequency 6.50 to 11.00 GHz
EIA Waveguide Size 475 to 650
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA220 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 21.20 to 29.10 GHz
VSWR 1.25 :1
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details
VNA Calibration Standard - P103A5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 12.40 to 18.00 GHz
View Details
WR-15 High Directivity Waveguide Coupler, 20 dB, 50-75 GHz - C20-1500WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 50.00 to 75.00 GHz
Plating Gold plate
View Details