Advanced Technical Materials, Inc. Fixed Attenuator 430-600A-10-2-2

Description
Custom attenuations, flanges, lengths and materials available
Description
Custom attenuations, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator 430-600A-10-2-2
Custom attenuations, flanges, lengths and materials available

Custom attenuations, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 430-600A-10-2-2
Product Name Fixed Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 1.70 to 2.60 GHz
EIA Waveguide Size 430
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator - 5o05340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 31.00 to 40.00 GHz
VSWR 1.4 :1
View Details
Conical Horn Antennas - NCHA430 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 42.40 to 58.10 GHz
VSWR 1.25 :1
View Details
WR340 (BJ26) - Waveguide to Coaxial Adapter - UIYWTCWR340A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 2.17 to 3.30 GHz
VSWR 1.15 :1
View Details
RESISTIVE DC - 67 GHz PICK-OFF TEE - PT-0067CH - Marki Microwave LLC
Specs
Operating Frequency 0.00 to 67.00 GHz
View Details