Advanced Technical Materials, Inc. Waveguide Isolator 42-ATi17.7-19.7-6

Description
UG597/U mating flange
Description
UG597/U mating flange

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Isolator
42-ATi17.7-19.7-6
Waveguide Isolator 42-ATi17.7-19.7-6
UG597/U mating flange

UG597/U mating flange

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 42-ATi17.7-19.7-6
Product Name Waveguide Isolator
Component Type Isolator
Cross Section Rectangular
Operating Frequency 17.70 to 19.70 GHz
EIA Waveguide Size 42
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-583 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 3.95 to 5.85 GHz
View Details
Dual Junction Drop in Isolator - 5o02120600 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details
WR159 (BJ58) - Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 4.64 to 7.05 GHz
VSWR 1.15 :1
View Details