Advanced Technical Materials, Inc. Waveguide Phase Shifter 03.44-03.95GHz 284-412-6-6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Phase Shifter 03.44-03.95GHz
284-412-6-6
Waveguide Phase Shifter 03.44-03.95GHz 284-412-6-6
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Phase Shifters
Product Number 284-412-6-6
Product Name Waveguide Phase Shifter 03.44-03.95GHz
Phase Shifter Type Analog
Frequency Range 3440 to 3950 MHz
Phase Shift Range 90-deg; 180-deg; 270-deg; 360-deg; 0 to 360
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHIFTER/ SMA - ZXPHS-431-S+ - Mini-Circuits
Specs
Frequency Range 250 to 430 MHz
Phase Shift Range 360-deg
Insertion Loss 5.5 dB
View Details
Phase Shifters - PEG-3E Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 25 to 500 MHz
Phase Shift Range 180-deg
Insertion Loss 1.75 dB
View Details
Manual Phase Shifters - NMPS180 - kTB Solutions
Specs
Frequency Range 0.0 to 4000 MHz
Insertion Loss 2 dB
Input VSWR 1.5 :1
View Details
2-4 GHz (S Band) 5-Bit Digital Phase Shifter MMIC - CMD175P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 2000 to 4000 MHz
Phase Shift Range 360-deg
View Details