Mini-Circuits PHASE SHIFTER/ SMA ZXPHS-431-S+

Description
Mini-Circuits’ ZXPHS-431+ is a coaxial voltage variable phase shifter providing precise 360˚ phase control from 250 to 430 MHz. This model achieves low insertion loss of 3.0 dB and good VSWR of 1.5:1. It has a control bandwidth of DC to 50 kHz and a control voltage range of 0 to +15V. The unit comes housed in a compact aluminum alloy case with SMA connectors and a built-in base-mount bracket.
Request a Quote Datasheet
Description
Mini-Circuits’ ZXPHS-431+ is a coaxial voltage variable phase shifter providing precise 360˚ phase control from 250 to 430 MHz. This model achieves low insertion loss of 3.0 dB and good VSWR of 1.5:1. It has a control bandwidth of DC to 50 kHz and a control voltage range of 0 to +15V. The unit comes housed in a compact aluminum alloy case with SMA connectors and a built-in base-mount bracket.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHASE SHIFTER/ SMA - ZXPHS-431-S+ - Mini-Circuits
Brooklyn, NY, United States
PHASE SHIFTER/ SMA
ZXPHS-431-S+
PHASE SHIFTER/ SMA ZXPHS-431-S+
Mini-Circuits’ ZXPHS-431+ is a coaxial voltage variable phase shifter providing precise 360˚ phase control from 250 to 430 MHz. This model achieves low insertion loss of 3.0 dB and good VSWR of 1.5:1. It has a control bandwidth of DC to 50 kHz and a control voltage range of 0 to +15V. The unit comes housed in a compact aluminum alloy case with SMA connectors and a built-in base-mount bracket.

Mini-Circuits’ ZXPHS-431+ is a coaxial voltage variable phase shifter providing precise 360˚ phase control from 250 to 430 MHz. This model achieves low insertion loss of 3.0 dB and good VSWR of 1.5:1. It has a control bandwidth of DC to 50 kHz and a control voltage range of 0 to +15V. The unit comes housed in a compact aluminum alloy case with SMA connectors and a built-in base-mount bracket.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Phase Shifters
Product Number ZXPHS-431-S+
Product Name PHASE SHIFTER/ SMA
Frequency Range 250 to 430 MHz
Phase Shift Range 360-deg
Insertion Loss 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHF / SURF MT / RoHS - JSPHS-1000+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
PHASE SHFT SURF MT - SCPHS-180+ - Mini-Circuits
Specs
Frequency Range 90 to 180 MHz
Phase Shift Range 360-deg
Insertion Loss 2.2 dB
View Details
PHASE SHFT SURF MT RoHS - SCPHS-13.6+ - Mini-Circuits
Specs
Frequency Range 10 to 16 MHz
Phase Shift Range 360-deg
Insertion Loss 2 dB
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-42+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details