Advanced Technical Materials, Inc. Waveguide Isolator 03.70-04.20GHz 229-ATi-3.7-4.2-3

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Isolator 03.70-04.20GHz
229-ATi-3.7-4.2-3
Waveguide Isolator 03.70-04.20GHz 229-ATi-3.7-4.2-3
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number 229-ATi-3.7-4.2-3
Product Name Waveguide Isolator 03.70-04.20GHz
Component Isolator
Configuration Waveguide
Package Size 4.86 in. x 4.86 in. x 2 in.
Frequency Range: 3700 to 4200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI4550E - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1100 MHz
Isolation 18 dB
View Details
4 Port Dual Junction Broadband Circulator Coaxial 12 to 18GHz - UIYBCC2618B4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details