Advanced Technical Materials, Inc. Waveguide Variable Attenuator 229-620B-30-2-2

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Variable Attenuator
229-620B-30-2-2
Waveguide Variable Attenuator 229-620B-30-2-2
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number 229-620B-30-2-2
Product Name Waveguide Variable Attenuator
Attenuator Type Variable
Frequency 3.3 to 4.9 GHz
Insertion Loss 0.5000 to ? dB
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Coaxial Attenuator - 5o202503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - 3157-BW-S50W2+-ND - DigiKey
Specs
Attenuation 50 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
RF Attenuators - 2240530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details