Advanced Technical Materials, Inc. 3dB Short Slot Hybrid 03.70-04.20GHz 229-261A-Z-2-2-2-2

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
3dB Short Slot Hybrid 03.70-04.20GHz
229-261A-Z-2-2-2-2
3dB Short Slot Hybrid 03.70-04.20GHz 229-261A-Z-2-2-2-2
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 229-261A-Z-2-2-2-2
Product Name 3dB Short Slot Hybrid 03.70-04.20GHz
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Waveguide Assembly
Connectors Flange
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6100400 - 6100400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 10000.00 to 40000.00 MHz
Insertion Loss 2.10 dB
View Details
RF Power Dividers/Splitters - 1761-PDW09692-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 1.50 dB
View Details
400 to 800MHz – 2 Way Power Divider/Splitter - UIY2PD6645A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors BNC; BNC
View Details
RF Power Dividers/Splitters - PD09-73LF - PD09-73LF - Win Source Electronics
Specs
Frequency 810.00 MHz
Insertion Loss 0.40 dB
View Details
4 suppliers