Advanced Technical Materials, Inc. Waveguide Isolator 04.40-05.00GHz 187-ATi4.4-5-3

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Isolator 04.40-05.00GHz
187-ATi4.4-5-3
Waveguide Isolator 04.40-05.00GHz 187-ATi4.4-5-3
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number 187-ATi4.4-5-3
Product Name Waveguide Isolator 04.40-05.00GHz
Component Isolator
Configuration Waveguide
Package Size 4 in. x 4 in. x 1.78 in.
Frequency Range: 4400 to 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 2 to 6GHz - UIYBCC3030A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI2528C - kTB Solutions
Specs
Component Isolator
Frequency Range: 2700 to 6200 MHz
Isolation 16 dB
View Details