Advanced Technical Materials, Inc. Waveguide Variable Attenuator 159-620B-30-2-2

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Variable Attenuator
159-620B-30-2-2
Waveguide Variable Attenuator 159-620B-30-2-2
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number 159-620B-30-2-2
Product Name Waveguide Variable Attenuator
Attenuator Type Variable
Frequency 4.9 to 7.05 GHz
Insertion Loss 0.5000 to ? dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D12563-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 2W – N DC-3GHz - UIYCA2AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2010000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details