Advanced Technical Materials, Inc. Waveguide Phase Shifter 05.90-06.50GHz 159-411-2-2

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Phase Shifter 05.90-06.50GHz
159-411-2-2
Waveguide Phase Shifter 05.90-06.50GHz 159-411-2-2
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Phase Shifters
Product Number 159-411-2-2
Product Name Waveguide Phase Shifter 05.90-06.50GHz
Phase Shifter Type Analog
Frequency Range 5900 to 6500 MHz
Phase Shift Range 90-deg; 180-deg; 270-deg; 360-deg; 0 to 360
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHF / SURF MT / RoHS - JSPHS-661+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
Phase Shifters - PEG-3E Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 25 to 500 MHz
Phase Shift Range 180-deg
Insertion Loss 1.75 dB
View Details
Manual Phase Shifters - NMPS45 - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Insertion Loss 1.25 dB
Input VSWR 1.5 :1
View Details
3 - 6 GHz 5-Bit Digital Phase Shifter - CMD174P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 3000 to 6000 MHz
Phase Shift Range 360-deg
View Details